Timken Company (The) Bearing 6320

Description
CUP / TAPERED ROLLER BEARING, SINGLE, 5.3447 INCH OD, 1.7500 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY
Description
CUP / TAPERED ROLLER BEARING, SINGLE, 5.3447 INCH OD, 1.7500 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24192365 - Radwell International
Willingboro, NJ, United States
Bearing
24192365
Bearing 24192365
CUP / TAPERED ROLLER BEARING, SINGLE, 5.3447 INCH OD, 1.7500 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

CUP / TAPERED ROLLER BEARING, SINGLE, 5.3447 INCH OD, 1.7500 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 24192365
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-18 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RA8008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details