Timken Company (The) Bearing B-1516

Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING 15/16IN ID 1-3/16IN OD 1IN W. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING 15/16IN ID 1-3/16IN OD 1IN W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 53699305 - Radwell International
Willingboro, NJ, United States
Bearing
53699305
Bearing 53699305
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING 15/16IN ID 1-3/16IN OD 1IN W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING 15/16IN ID 1-3/16IN OD 1IN W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 53699305
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details