Timken Company (The) Bearing A6157

Description
TAPERED ROLLER BEARING, SINGLE CUP, STANDARD TOLERANCE, STRAIGHT OUTSIDE DIAMETER, STEEL MATERIAL, 1.5750 INCH OUTSIDE DIAMETER, 0.3750 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CUP, STANDARD TOLERANCE, STRAIGHT OUTSIDE DIAMETER, STEEL MATERIAL, 1.5750 INCH OUTSIDE DIAMETER, 0.3750 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11591290 - Radwell International
Willingboro, NJ, United States
Bearing
11591290
Bearing 11591290
TAPERED ROLLER BEARING, SINGLE CUP, STANDARD TOLERANCE, STRAIGHT OUTSIDE DIAMETER, STEEL MATERIAL, 1.5750 INCH OUTSIDE DIAMETER, 0.3750 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP, STANDARD TOLERANCE, STRAIGHT OUTSIDE DIAMETER, STEEL MATERIAL, 1.5750 INCH OUTSIDE DIAMETER, 0.3750 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11591290
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
Rotation - Cross Roller Ring - RB10016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details