Timken Company (The) Bearing HM89443

Description
TAPERED ROLLER BEARING CONE, 1.3125 IN ID, 1.125 IN CONE WIDTH, CHROME STEEL, 33.338 MM ID, BEARING CONE 28.575 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE, 1.3125 IN ID, 1.125 IN CONE WIDTH, CHROME STEEL, 33.338 MM ID, BEARING CONE 28.575 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 7561655 - Radwell International
Willingboro, NJ, United States
Bearing
7561655
Bearing 7561655
TAPERED ROLLER BEARING CONE, 1.3125 IN ID, 1.125 IN CONE WIDTH, CHROME STEEL, 33.338 MM ID, BEARING CONE 28.575 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE, 1.3125 IN ID, 1.125 IN CONE WIDTH, CHROME STEEL, 33.338 MM ID, BEARING CONE 28.575 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 7561655
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
Rotation - Cross Roller Ring - RA10008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details