Timken Company (The) Bearing CRSB-28

Description
NEEDLE BEARINGS, CAM FOLLOWER, 1-3/4 INCH OUTER DIAMETER, 1 INCH ROLLER WIDTH, .75 INCH STUD DIAMETER, 1.75 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE BEARINGS, CAM FOLLOWER, 1-3/4 INCH OUTER DIAMETER, 1 INCH ROLLER WIDTH, .75 INCH STUD DIAMETER, 1.75 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 41738183 - Radwell International
Willingboro, NJ, United States
Bearing
41738183
Bearing 41738183
NEEDLE BEARINGS, CAM FOLLOWER, 1-3/4 INCH OUTER DIAMETER, 1 INCH ROLLER WIDTH, .75 INCH STUD DIAMETER, 1.75 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

NEEDLE BEARINGS, CAM FOLLOWER, 1-3/4 INCH OUTER DIAMETER, 1 INCH ROLLER WIDTH, .75 INCH STUD DIAMETER, 1.75 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 41738183
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
Rotation - Cross Roller Ring - RBU4510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details