Timken Company (The) Bearing H715340-70000

Description
ROLLER BEARING, TAPERED CONE, 2.68IN BORE, 1.81IN CONE WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED CONE, 2.68IN BORE, 1.81IN CONE WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 204417448 - Radwell International
Willingboro, NJ, United States
Bearing
204417448
Bearing 204417448
ROLLER BEARING, TAPERED CONE, 2.68IN BORE, 1.81IN CONE WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED CONE, 2.68IN BORE, 1.81IN CONE WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 204417448
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details