Timken Company (The) Bearing 48120

Description
ROLLER BEARING, TAPERED, 6.37 INCH OUTSIDE DIAMETER, 1.06 INCH CUP WIDTH, SINGLE CUP, NON-FLANGED CUP, CHROME STEEL, 48190 COMPATIBLE CONE, CLASS 2, UNCOATED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, 6.37 INCH OUTSIDE DIAMETER, 1.06 INCH CUP WIDTH, SINGLE CUP, NON-FLANGED CUP, CHROME STEEL, 48190 COMPATIBLE CONE, CLASS 2, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27175860 - Radwell International
Willingboro, NJ, United States
Bearing
27175860
Bearing 27175860
ROLLER BEARING, TAPERED, 6.37 INCH OUTSIDE DIAMETER, 1.06 INCH CUP WIDTH, SINGLE CUP, NON-FLANGED CUP, CHROME STEEL, 48190 COMPATIBLE CONE, CLASS 2, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, 6.37 INCH OUTSIDE DIAMETER, 1.06 INCH CUP WIDTH, SINGLE CUP, NON-FLANGED CUP, CHROME STEEL, 48190 COMPATIBLE CONE, CLASS 2, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27175860
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU2008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Roller Bearings - 2482918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details