Timken Company (The) Bearing 65212

Description
ROLLER BEARING CONE, TAPERED, 2-1/8 INCH BORE, 1-3/4 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CONE, TAPERED, 2-1/8 INCH BORE, 1-3/4 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19401983 - Radwell International
Willingboro, NJ, United States
Bearing
19401983
Bearing 19401983
ROLLER BEARING CONE, TAPERED, 2-1/8 INCH BORE, 1-3/4 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, TAPERED, 2-1/8 INCH BORE, 1-3/4 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19401983
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details
Rotation - Cross Roller Ring - RBU2008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details