Timken Company (The) Bearing JH-88

Description
NEEDLE ROLLER BEARING DRAWN CUP, OPEN ENDS, STEEL CAGE, 1/2 IN BORE, 3/4 IN OD, 1/2 IN WIDTH, 27000 RPM, MAXIMUM ROTATIONAL SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING DRAWN CUP, OPEN ENDS, STEEL CAGE, 1/2 IN BORE, 3/4 IN OD, 1/2 IN WIDTH, 27000 RPM, MAXIMUM ROTATIONAL SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21803085 - Radwell International
Willingboro, NJ, United States
Bearing
21803085
Bearing 21803085
NEEDLE ROLLER BEARING DRAWN CUP, OPEN ENDS, STEEL CAGE, 1/2 IN BORE, 3/4 IN OD, 1/2 IN WIDTH, 27000 RPM, MAXIMUM ROTATIONAL SPEED. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING DRAWN CUP, OPEN ENDS, STEEL CAGE, 1/2 IN BORE, 3/4 IN OD, 1/2 IN WIDTH, 27000 RPM, MAXIMUM ROTATIONAL SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21803085
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU228UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Roller Bearings - 2482940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details