Timken Company (The) Bearing 72200C

Description
TAPERED ROLLER BEARING, 2 INCH INNER DIAMETER, 1.29 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 2 INCH INNER DIAMETER, 1.29 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21803497 - Radwell International
Willingboro, NJ, United States
Bearing
21803497
Bearing 21803497
TAPERED ROLLER BEARING, 2 INCH INNER DIAMETER, 1.29 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 2 INCH INNER DIAMETER, 1.29 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21803497
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU6005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845752 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details