Timken Company (The) Drawn Cup Needle Roller Bearings

Description
Drawn cup needle bearings are designed to support radial loads and reduce friction between rotating components. The low cross section provides maximum load-carrying capability with a minimum of space required. Drawn cup bearings are easily installed with a press fit in the housing. There are two basic designs: the full complement and the caged version. Both have a drawn outer shell that serves as a raceway for the rollers contained in the bearing. The full complement version has the maximum number of rollers mechanically retained by the drawn outer shell. This design combines high radial load-carrying capability with low cost. The standard caged version contains a one-piece steel cage to guide and retain the rollers. This design provides high speed and maximum lubricant retention capability. Size range: 3 mm - 60 mm (1/8 in. - 5-1/2 in.) bore Design Attributes Integral seals Side flanges (or separate end washers) Inner rings Oil holes Single or double caged sets (or full complement) of rollers Applications Transmissions, transfer cases, engines and valve trains Steering and braking systems Axle support Outboard engines Power tools Copiers, fax machines, paper-moving equipment Appliances
Description
Drawn cup needle bearings are designed to support radial loads and reduce friction between rotating components. The low cross section provides maximum load-carrying capability with a minimum of space required. Drawn cup bearings are easily installed with a press fit in the housing. There are two basic designs: the full complement and the caged version. Both have a drawn outer shell that serves as a raceway for the rollers contained in the bearing. The full complement version has the maximum number of rollers mechanically retained by the drawn outer shell. This design combines high radial load-carrying capability with low cost. The standard caged version contains a one-piece steel cage to guide and retain the rollers. This design provides high speed and maximum lubricant retention capability. Size range: 3 mm - 60 mm (1/8 in. - 5-1/2 in.) bore Design Attributes Integral seals Side flanges (or separate end washers) Inner rings Oil holes Single or double caged sets (or full complement) of rollers Applications Transmissions, transfer cases, engines and valve trains Steering and braking systems Axle support Outboard engines Power tools Copiers, fax machines, paper-moving equipment Appliances

Suppliers

Company
Product
Description
Supplier Links
Drawn Cup Needle Roller Bearings -  - Timken Company (The)
Canton, OH, USA
Drawn Cup Needle Roller Bearings
Drawn Cup Needle Roller Bearings
Drawn cup needle bearings are designed to support radial loads and reduce friction between rotating components. The low cross section provides maximum load-carrying capability with a minimum of space required. Drawn cup bearings are easily installed with a press fit in the housing. There are two basic designs: the full complement and the caged version. Both have a drawn outer shell that serves as a raceway for the rollers contained in the bearing. The full complement version has the maximum number of rollers mechanically retained by the drawn outer shell. This design combines high radial load-carrying capability with low cost. The standard caged version contains a one-piece steel cage to guide and retain the rollers. This design provides high speed and maximum lubricant retention capability. Size range: 3 mm - 60 mm (1/8 in. - 5-1/2 in.) bore Design Attributes Integral seals Side flanges (or separate end washers) Inner rings Oil holes Single or double caged sets (or full complement) of rollers Applications Transmissions, transfer cases, engines and valve trains Steering and braking systems Axle support Outboard engines Power tools Copiers, fax machines, paper-moving equipment Appliances

Drawn cup needle bearings are designed to support radial loads and reduce friction between rotating components. The low cross section provides maximum load-carrying capability with a minimum of space required. Drawn cup bearings are easily installed with a press fit in the housing.

There are two basic designs: the full complement and the caged version. Both have a drawn outer shell that serves as a raceway for the rollers contained in the bearing. The full complement version has the maximum number of rollers mechanically retained by the drawn outer shell. This design combines high radial load-carrying capability with low cost. The standard caged version contains a one-piece steel cage to guide and retain the rollers. This design provides high speed and maximum lubricant retention capability.

Size range: 3 mm - 60 mm (1/8 in. - 5-1/2 in.) bore

Design Attributes

  • Integral seals
  • Side flanges (or separate end washers)
  • Inner rings
  • Oil holes
  • Single or double caged sets (or full complement) of rollers

Applications

  • Transmissions, transfer cases, engines and valve trains
  • Steering and braking systems
  • Axle support
  • Outboard engines
  • Power tools
  • Copiers, fax machines, paper-moving equipment
  • Appliances
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Drawn Cup Needle Roller Bearings
Type Drawn Cup Caged Needle (optional feature) Full Complement Drawn Cup Needle (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Aerospace Bearings, YAD(abma) - 44NBF2480YJ - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
0.375 in. ID, 0.8125 in. OD Polymer Spherical Bearing - S99GSB-061308 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
Roller Bearings - 2482939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details