Timken Company (The) Bearing JLM710949C

Description
TAPERED ROLLER BEARING, 2-1/2 INCH BORE, 3-13/16 INCH OD, 1 INCH CONE WIDTH, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 2-1/2 INCH BORE, 3-13/16 INCH OD, 1 INCH CONE WIDTH, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 32236901 - Radwell International
Willingboro, NJ, United States
Bearing
32236901
Bearing 32236901
TAPERED ROLLER BEARING, 2-1/2 INCH BORE, 3-13/16 INCH OD, 1 INCH CONE WIDTH, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 2-1/2 INCH BORE, 3-13/16 INCH OD, 1 INCH CONE WIDTH, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 32236901
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Rotation - Cross Roller Ring - RBU6013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details