Timken Company (The) Bearing HJ-445624

Description
NEEDLE ROLLER BEARING, 2.75IN BORE, 3.5IN OD, 1.5IN WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, 2.75IN BORE, 3.5IN OD, 1.5IN WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 99528198 - Radwell International
Willingboro, NJ, United States
Bearing
99528198
Bearing 99528198
NEEDLE ROLLER BEARING, 2.75IN BORE, 3.5IN OD, 1.5IN WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, 2.75IN BORE, 3.5IN OD, 1.5IN WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 99528198
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details