Timken Company (The) Bearing A5144

Description
TAPERED ROLLER BEARING, SINGLE CUP, STANDARD TOLERANCE, STRAIGHT OUTSIDE DIAMETER, STEEL, 1.4380" OUTSIDE DIAMETER, 0.3125" WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CUP, STANDARD TOLERANCE, STRAIGHT OUTSIDE DIAMETER, STEEL, 1.4380" OUTSIDE DIAMETER, 0.3125" WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 83109689 - Radwell International
Willingboro, NJ, United States
Bearing
83109689
Bearing 83109689
TAPERED ROLLER BEARING, SINGLE CUP, STANDARD TOLERANCE, STRAIGHT OUTSIDE DIAMETER, STEEL, 1.4380" OUTSIDE DIAMETER, 0.3125" WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP, STANDARD TOLERANCE, STRAIGHT OUTSIDE DIAMETER, STEEL, 1.4380" OUTSIDE DIAMETER, 0.3125" WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 83109689
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA14008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details