Timken Company (The) Bearing 563B

Description
TAPERED ROLLER BEARING CUP , SINGLE CUP, 5.0000 IN OD, 1.1250 IN WIDTH, CHROME STEEL, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP , SINGLE CUP, 5.0000 IN OD, 1.1250 IN WIDTH, CHROME STEEL, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 42039779 - Radwell International
Willingboro, NJ, United States
Bearing
42039779
Bearing 42039779
TAPERED ROLLER BEARING CUP , SINGLE CUP, 5.0000 IN OD, 1.1250 IN WIDTH, CHROME STEEL, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP , SINGLE CUP, 5.0000 IN OD, 1.1250 IN WIDTH, CHROME STEEL, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 42039779
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
Rotation - Cross Roller Ring - RA9008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details