Timken Company (The) Bearing 67985

Description
TAPERED ROLLER BEARING / FULL TDO ASSEMBLY, 8.5000 INCH BORE, 11.2500 INCH OD, STAMPED STEEL, TAPERED SINGLE, IMPERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING / FULL TDO ASSEMBLY, 8.5000 INCH BORE, 11.2500 INCH OD, STAMPED STEEL, TAPERED SINGLE, IMPERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 34777883 - Radwell International
Willingboro, NJ, United States
Bearing
34777883
Bearing 34777883
TAPERED ROLLER BEARING / FULL TDO ASSEMBLY, 8.5000 INCH BORE, 11.2500 INCH OD, STAMPED STEEL, TAPERED SINGLE, IMPERIAL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING / FULL TDO ASSEMBLY, 8.5000 INCH BORE, 11.2500 INCH OD, STAMPED STEEL, TAPERED SINGLE, IMPERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 34777883
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU15025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Overall Width 1.0630 inch (27.000 mm)
View Details