Timken Company (The) Bearing IR-101416

Description
INNER RING, NEEDLE ROLLER, 0.6250 INCH BORE, 0.8750 INCH OUTSIDE DIAMETER, 1.0000 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
INNER RING, NEEDLE ROLLER, 0.6250 INCH BORE, 0.8750 INCH OUTSIDE DIAMETER, 1.0000 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27101002 - Radwell International
Willingboro, NJ, United States
Bearing
27101002
Bearing 27101002
INNER RING, NEEDLE ROLLER, 0.6250 INCH BORE, 0.8750 INCH OUTSIDE DIAMETER, 1.0000 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

INNER RING, NEEDLE ROLLER, 0.6250 INCH BORE, 0.8750 INCH OUTSIDE DIAMETER, 1.0000 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27101002
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Rotation - Cross Roller Ring - RB30035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Sprag Clutch Bearings - 1845761 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details