Timken Company (The) Bearing IR-141820

Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, INNER RACE, 7/8" BORE, 1-1/8" OUTER DIAMETER, 1-1/4" WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, INNER RACE, 7/8" BORE, 1-1/8" OUTER DIAMETER, 1-1/4" WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24571487 - Radwell International
Willingboro, NJ, United States
Bearing
24571487
Bearing 24571487
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, INNER RACE, 7/8" BORE, 1-1/8" OUTER DIAMETER, 1-1/4" WIDTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, INNER RACE, 7/8" BORE, 1-1/8" OUTER DIAMETER, 1-1/4" WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 24571487
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
Rotation - Cross Roller Ring - RU66UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details