Timken Company (The) Bearing A4044

Description
TAPERED ROLLER BEARING, SINGLE CONE, STAMPED STEEL, 5150 LBF DYNAMIC RADIAL RATING, 0.4375 IN CONE BORE, 0.4326 IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CONE, STAMPED STEEL, 5150 LBF DYNAMIC RADIAL RATING, 0.4375 IN CONE BORE, 0.4326 IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88783650 - Radwell International
Willingboro, NJ, United States
Bearing
88783650
Bearing 88783650
TAPERED ROLLER BEARING, SINGLE CONE, STAMPED STEEL, 5150 LBF DYNAMIC RADIAL RATING, 0.4375 IN CONE BORE, 0.4326 IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CONE, STAMPED STEEL, 5150 LBF DYNAMIC RADIAL RATING, 0.4375 IN CONE BORE, 0.4326 IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88783650
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details
Rotation - Cross Roller Ring - RU42UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details