Timken Company (The) Cylindrical Needle Roller and Cage Thrust Assemblies

Description
Cylindrical roller thrust bearings provide rolling bearing arrangements which can accommodate high dynamic axial loads as well as shock loads. The simple geometry of the cylindrical roller thrust bearing components allows for the use of many design arrangements. For example, for less demanding applications, it is possible to combine metric series cylindrical roller cage and thrust bearings with metric series heavy thrust washers or metric series thin thrust washers. Cylindrical roller and cage thrust assemblies can also be used without bearing thrust washers if the adjacent machine components can be prepared to serve as suitable raceways. Cylindrical roller thrust bearings may be used where the load carrying capability of needle roller and cage thrust assemblies is insufficient. In addition, the bearings can accommodate high dynamic and static axial loads in one direction, but they are not suitable to transmit radial loads. Size range: 6 mm to 140 mm (0.2362 in. to 5.5118 in.) Design Attributes Simple geometry of cylindrical thrust bearings and assemblies offers application flexibility Capable of high dynamic and static axial loads in one direction. Specially designed for high speed performance. Applications Automotive automatic and manual transmissions Material handling equipment Lifting mechanisms Expanded Options Anti-reversal features for error-proofing installation Anti-rotation locking features Lubrication flow enhancements
Description
Cylindrical roller thrust bearings provide rolling bearing arrangements which can accommodate high dynamic axial loads as well as shock loads. The simple geometry of the cylindrical roller thrust bearing components allows for the use of many design arrangements. For example, for less demanding applications, it is possible to combine metric series cylindrical roller cage and thrust bearings with metric series heavy thrust washers or metric series thin thrust washers. Cylindrical roller and cage thrust assemblies can also be used without bearing thrust washers if the adjacent machine components can be prepared to serve as suitable raceways. Cylindrical roller thrust bearings may be used where the load carrying capability of needle roller and cage thrust assemblies is insufficient. In addition, the bearings can accommodate high dynamic and static axial loads in one direction, but they are not suitable to transmit radial loads. Size range: 6 mm to 140 mm (0.2362 in. to 5.5118 in.) Design Attributes Simple geometry of cylindrical thrust bearings and assemblies offers application flexibility Capable of high dynamic and static axial loads in one direction. Specially designed for high speed performance. Applications Automotive automatic and manual transmissions Material handling equipment Lifting mechanisms Expanded Options Anti-reversal features for error-proofing installation Anti-rotation locking features Lubrication flow enhancements

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Needle Roller and Cage Thrust Assemblies -  - Timken Company (The)
Canton, OH, USA
Cylindrical Needle Roller and Cage Thrust Assemblies
Cylindrical Needle Roller and Cage Thrust Assemblies
Cylindrical roller thrust bearings provide rolling bearing arrangements which can accommodate high dynamic axial loads as well as shock loads. The simple geometry of the cylindrical roller thrust bearing components allows for the use of many design arrangements. For example, for less demanding applications, it is possible to combine metric series cylindrical roller cage and thrust bearings with metric series heavy thrust washers or metric series thin thrust washers. Cylindrical roller and cage thrust assemblies can also be used without bearing thrust washers if the adjacent machine components can be prepared to serve as suitable raceways. Cylindrical roller thrust bearings may be used where the load carrying capability of needle roller and cage thrust assemblies is insufficient. In addition, the bearings can accommodate high dynamic and static axial loads in one direction, but they are not suitable to transmit radial loads. Size range: 6 mm to 140 mm (0.2362 in. to 5.5118 in.) Design Attributes Simple geometry of cylindrical thrust bearings and assemblies offers application flexibility Capable of high dynamic and static axial loads in one direction. Specially designed for high speed performance. Applications Automotive automatic and manual transmissions Material handling equipment Lifting mechanisms Expanded Options Anti-reversal features for error-proofing installation Anti-rotation locking features Lubrication flow enhancements

Cylindrical roller thrust bearings provide rolling bearing arrangements which can accommodate high dynamic axial loads as well as shock loads. The simple geometry of the cylindrical roller thrust bearing components allows for the use of many design arrangements. For example, for less demanding applications, it is possible to combine metric series cylindrical roller cage and thrust bearings with metric series heavy thrust washers or metric series thin thrust washers. Cylindrical roller and cage thrust assemblies can also be used without bearing thrust washers if the adjacent machine components can be prepared to serve as suitable raceways.

Cylindrical roller thrust bearings may be used where the load carrying capability of needle roller and cage thrust assemblies is insufficient. In addition, the bearings can accommodate high dynamic and static axial loads in one direction, but they are not suitable to transmit radial loads.

Size range: 6 mm to 140 mm (0.2362 in. to 5.5118 in.)

Design Attributes

  • Simple geometry of cylindrical thrust bearings and assemblies offers application flexibility
  • Capable of high dynamic and static axial loads in one direction.
  • Specially designed for high speed performance.

Applications

  • Automotive automatic and manual transmissions
  • Material handling equipment
  • Lifting mechanisms

Expanded Options

  • Anti-reversal features for error-proofing installation
  • Anti-rotation locking features
  • Lubrication flow enhancements
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Cylindrical Needle Roller and Cage Thrust Assemblies
Type Needle Roller Cage Assembly; Cylindrical Roller Thrust
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAT(SMITH) - YAT-12 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Rotation - Cross Roller Ring - RB40040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 186223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details