Timken Company (The) Bearing B-88

Description
DISCONTINUED BY MANUFACTURER, NEEDLE BEARING, DRAWN CUP, 1/2 INCH BORE, 5/8 INCH OD, 1/2 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, NEEDLE BEARING, DRAWN CUP, 1/2 INCH BORE, 5/8 INCH OD, 1/2 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27192132 - Radwell International
Willingboro, NJ, United States
Bearing
27192132
Bearing 27192132
DISCONTINUED BY MANUFACTURER, NEEDLE BEARING, DRAWN CUP, 1/2 INCH BORE, 5/8 INCH OD, 1/2 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NEEDLE BEARING, DRAWN CUP, 1/2 INCH BORE, 5/8 INCH OD, 1/2 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bearing - 19605310 - Radwell International
Willingboro, NJ, United States
Bearing
19605310
Bearing 19605310
NEEDLE ROLLER BEARING, DRAWN CUP, INNER DIAMETER 12.7 MM, OUTER DIAMETER 17.46 MM, WIDTH 12.7 MM. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, DRAWN CUP, INNER DIAMETER 12.7 MM, OUTER DIAMETER 17.46 MM, WIDTH 12.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Needle Roller Bearings
Product Number 27192132
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845756 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
Aerospace Bearings, YAD(as,ms) - 24465-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details
Rotation - Cross Roller Ring - RBU4510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details