Timken Company (The) Bearing HK1210B

Description
BEARING NEEDLE ROLLER. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING NEEDLE ROLLER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21914987 - Radwell International
Willingboro, NJ, United States
Bearing
21914987
Bearing 21914987
BEARING NEEDLE ROLLER. FREE 2 YEAR RADWELL WARRANTY

BEARING NEEDLE ROLLER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21914987
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Rotation - Cross Roller Ring - RAU19013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details