Timken Company (The) Bearing 6461A

Description
TAPERED ROLLER BEARINGS, 3 INCH BORE, 5-7/8 INCH OD, 2-1/8INCH BEARING WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARINGS, 3 INCH BORE, 5-7/8 INCH OD, 2-1/8INCH BEARING WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 99281611 - Radwell International
Willingboro, NJ, United States
Bearing
99281611
Bearing 99281611
TAPERED ROLLER BEARINGS, 3 INCH BORE, 5-7/8 INCH OD, 2-1/8INCH BEARING WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARINGS, 3 INCH BORE, 5-7/8 INCH OD, 2-1/8INCH BEARING WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 99281611
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
Rotation - Cross Roller Ring - RU42UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details