Timken Company (The) Bearing H715345

Description
TAPERED ROLLER BEARING, 2.81 IN BORE, 1.81 IN CONE WIDTH, 1.81 IN BEARING WIDTH, 1.4 IN CUP WIDTH, 5.3750 IN CUP OUTER DIAMETER, STAMP STEEL CAGE, IMPERIAL DESIGN. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 2.81 IN BORE, 1.81 IN CONE WIDTH, 1.81 IN BEARING WIDTH, 1.4 IN CUP WIDTH, 5.3750 IN CUP OUTER DIAMETER, STAMP STEEL CAGE, IMPERIAL DESIGN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27191324 - Radwell International
Willingboro, NJ, United States
Bearing
27191324
Bearing 27191324
TAPERED ROLLER BEARING, 2.81 IN BORE, 1.81 IN CONE WIDTH, 1.81 IN BEARING WIDTH, 1.4 IN CUP WIDTH, 5.3750 IN CUP OUTER DIAMETER, STAMP STEEL CAGE, IMPERIAL DESIGN. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 2.81 IN BORE, 1.81 IN CONE WIDTH, 1.81 IN BEARING WIDTH, 1.4 IN CUP WIDTH, 5.3750 IN CUP OUTER DIAMETER, STAMP STEEL CAGE, IMPERIAL DESIGN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27191324
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU4510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Roller Bearings - 2482856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details