Timken Company (The) Bearing JH-1616/L125

Description
NEEDLE ROLLER BEARING DRAW CUP 1X1.312X1IN. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING DRAW CUP 1X1.312X1IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 48293653 - Radwell International
Willingboro, NJ, United States
Bearing
48293653
Bearing 48293653
NEEDLE ROLLER BEARING DRAW CUP 1X1.312X1IN. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING DRAW CUP 1X1.312X1IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 48293653
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465256 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Rotation - Cross Roller Ring - RAU6008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details