Timken Company (The) Bearing 493D

Description
TAPERED ROLLER BEARING CUP, DOUBLE CUP, 5.3750 INCH OUTSIDE DIAMETER, 2.1250 INCH WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP, DOUBLE CUP, 5.3750 INCH OUTSIDE DIAMETER, 2.1250 INCH WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26053268 - Radwell International
Willingboro, NJ, United States
Bearing
26053268
Bearing 26053268
TAPERED ROLLER BEARING CUP, DOUBLE CUP, 5.3750 INCH OUTSIDE DIAMETER, 2.1250 INCH WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP, DOUBLE CUP, 5.3750 INCH OUTSIDE DIAMETER, 2.1250 INCH WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 26053268
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
Rotation - Cross Roller Ring - RAU4005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details