Timken Company (The) Bearing HJ-223016

Description
NEEDLE ROLLER BEARING, HJ SERIES, OPEN TYPE, WITH FLANGES, LUBRICATION GROOVE AND HOLE, 13000 RPM, 1.375 INCH BORE DIAMETER, 1.875 INCH OUTER DIAMETER, 8950 LBF DYNAMIC/14400 LBF STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, HJ SERIES, OPEN TYPE, WITH FLANGES, LUBRICATION GROOVE AND HOLE, 13000 RPM, 1.375 INCH BORE DIAMETER, 1.875 INCH OUTER DIAMETER, 8950 LBF DYNAMIC/14400 LBF STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 61603022 - Radwell International
Willingboro, NJ, United States
Bearing
61603022
Bearing 61603022
NEEDLE ROLLER BEARING, HJ SERIES, OPEN TYPE, WITH FLANGES, LUBRICATION GROOVE AND HOLE, 13000 RPM, 1.375 INCH BORE DIAMETER, 1.875 INCH OUTER DIAMETER, 8950 LBF DYNAMIC/14400 LBF STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, HJ SERIES, OPEN TYPE, WITH FLANGES, LUBRICATION GROOVE AND HOLE, 13000 RPM, 1.375 INCH BORE DIAMETER, 1.875 INCH OUTER DIAMETER, 8950 LBF DYNAMIC/14400 LBF STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 61603022
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Rotation - Cross Roller Ring - RB7013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details