Timken Company (The) Bearing GB-2816

Description
NEEDLE ROLLER BEARING, DRAWN CUP, FULL COMPLEMENT, 1-3/4" INNER DIAMETER, 2-1/8" OUTER DIAMETER, 1" WIDTH, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, DRAWN CUP, FULL COMPLEMENT, 1-3/4" INNER DIAMETER, 2-1/8" OUTER DIAMETER, 1" WIDTH, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 22545992 - Radwell International
Willingboro, NJ, United States
Bearing
22545992
Bearing 22545992
NEEDLE ROLLER BEARING, DRAWN CUP, FULL COMPLEMENT, 1-3/4" INNER DIAMETER, 2-1/8" OUTER DIAMETER, 1" WIDTH, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, DRAWN CUP, FULL COMPLEMENT, 1-3/4" INNER DIAMETER, 2-1/8" OUTER DIAMETER, 1" WIDTH, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 22545992
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details