Timken Company (The) Roller Bearings HM89449/HM89410

Description
Timken HM89449/HM89410 Roller Bearing
Request a Quote
Description
Timken HM89449/HM89410 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1347452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1347452
Roller Bearings 1347452
Timken HM89449/HM89410 Roller Bearing

Timken HM89449/HM89410 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1347452
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 2482800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Polymer Spherical Bearing - S99GSB-051207 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
Rotation - Cross Roller Ring - RA8008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details