Timken Company (The) Debris Resistant Bearings

Description
In many cases, standard Timken® bearings can provide superior performance by minimizing the impact of debris in a given system. In fact, in controlled lab tests under identical debris conditions, Timken standard bearings consistently equaled or outperformed bearings from several major competitors. However, in cases where significant debris problems exist, Timken offers an advanced level of protection and performance – Timken Debris Resistant Bearings – in a wide variety of sizes, bearing types and quantities. These bearings can extend bearing life by up to three times in more severe debris and thin film environments. Our computer-based analysis tools allow engineers to model the severity of your operations’ debris by reviewing dents and other debris damage on a bearing’s raceway surface. Conclusions from damage inspections provide more data from which to choose the most appropriate debris solution. Design Attributes Available in specific size ranges for tapered, spherical and cylindrical designs. Debris resistant bearings are created through proprietary alloy and heat treat modifications and hard-film coating technology to optimize their mechanical properties. Debris technology interrupts adhesive wear and can self-repair micro-cracking, providing customers with reliable, extended life performance. Designs fit into your application’s existing envelope size so that costly redesigns are not required. Advanced manufacturing processes allow Timken to offer these bearings economically in both large and small quantities. Applications Construction equipment Mining equipment Power generation equipment Cement and aggregate processing equipment
Description
In many cases, standard Timken® bearings can provide superior performance by minimizing the impact of debris in a given system. In fact, in controlled lab tests under identical debris conditions, Timken standard bearings consistently equaled or outperformed bearings from several major competitors. However, in cases where significant debris problems exist, Timken offers an advanced level of protection and performance – Timken Debris Resistant Bearings – in a wide variety of sizes, bearing types and quantities. These bearings can extend bearing life by up to three times in more severe debris and thin film environments. Our computer-based analysis tools allow engineers to model the severity of your operations’ debris by reviewing dents and other debris damage on a bearing’s raceway surface. Conclusions from damage inspections provide more data from which to choose the most appropriate debris solution. Design Attributes Available in specific size ranges for tapered, spherical and cylindrical designs. Debris resistant bearings are created through proprietary alloy and heat treat modifications and hard-film coating technology to optimize their mechanical properties. Debris technology interrupts adhesive wear and can self-repair micro-cracking, providing customers with reliable, extended life performance. Designs fit into your application’s existing envelope size so that costly redesigns are not required. Advanced manufacturing processes allow Timken to offer these bearings economically in both large and small quantities. Applications Construction equipment Mining equipment Power generation equipment Cement and aggregate processing equipment

Suppliers

Company
Product
Description
Supplier Links
Debris Resistant Bearings -  - Timken Company (The)
Canton, OH, USA
Debris Resistant Bearings
Debris Resistant Bearings
In many cases, standard Timken® bearings can provide superior performance by minimizing the impact of debris in a given system. In fact, in controlled lab tests under identical debris conditions, Timken standard bearings consistently equaled or outperformed bearings from several major competitors. However, in cases where significant debris problems exist, Timken offers an advanced level of protection and performance – Timken Debris Resistant Bearings – in a wide variety of sizes, bearing types and quantities. These bearings can extend bearing life by up to three times in more severe debris and thin film environments. Our computer-based analysis tools allow engineers to model the severity of your operations’ debris by reviewing dents and other debris damage on a bearing’s raceway surface. Conclusions from damage inspections provide more data from which to choose the most appropriate debris solution. Design Attributes Available in specific size ranges for tapered, spherical and cylindrical designs. Debris resistant bearings are created through proprietary alloy and heat treat modifications and hard-film coating technology to optimize their mechanical properties. Debris technology interrupts adhesive wear and can self-repair micro-cracking, providing customers with reliable, extended life performance. Designs fit into your application’s existing envelope size so that costly redesigns are not required. Advanced manufacturing processes allow Timken to offer these bearings economically in both large and small quantities. Applications Construction equipment Mining equipment Power generation equipment Cement and aggregate processing equipment

In many cases, standard Timken® bearings can provide superior performance by minimizing the impact of debris in a given system. In fact, in controlled lab tests under identical debris conditions, Timken standard bearings consistently equaled or outperformed bearings from several major competitors. However, in cases where significant debris problems exist, Timken offers an advanced level of protection and performance – Timken Debris Resistant Bearings – in a wide variety of sizes, bearing types and quantities. These bearings can extend bearing life by up to three times in more severe debris and thin film environments.

Our computer-based analysis tools allow engineers to model the severity of your operations’ debris by reviewing dents and other debris damage on a bearing’s raceway surface. Conclusions from damage inspections provide more data from which to choose the most appropriate debris solution.

Design Attributes

  • Available in specific size ranges for tapered, spherical and cylindrical designs.
  • Debris resistant bearings are created through proprietary alloy and heat treat modifications and hard-film coating technology to optimize their mechanical properties.
  • Debris technology interrupts adhesive wear and can self-repair micro-cracking, providing customers with reliable, extended life performance.
  • Designs fit into your application’s existing envelope size so that costly redesigns are not required.
  • Advanced manufacturing processes allow Timken to offer these bearings economically in both large and small quantities.

Applications

  • Construction equipment
  • Mining equipment
  • Power generation equipment
  • Cement and aggregate processing equipment
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Debris Resistant Bearings
Type Cylindrical Roller (optional feature); Spherical (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Rotation - Cross Roller Ring - RB11020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details