Timken Company (The) Bearing IR-192420

Description
DISCONTINUED BY MANUFACTURER, BEARING NEEDLE, INNER ROLLER, 1-3/16X1-1/2X1-1/2IN , IR TYPE, OIL HOLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BEARING NEEDLE, INNER ROLLER, 1-3/16X1-1/2X1-1/2IN , IR TYPE, OIL HOLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 37971282 - Radwell International
Willingboro, NJ, United States
Bearing
37971282
Bearing 37971282
DISCONTINUED BY MANUFACTURER, BEARING NEEDLE, INNER ROLLER, 1-3/16X1-1/2X1-1/2IN , IR TYPE, OIL HOLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BEARING NEEDLE, INNER ROLLER, 1-3/16X1-1/2X1-1/2IN, IR TYPE, OIL HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 37971282
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
Rotation - Cross Roller Ring - RBU15013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 2482874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6635 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.9840 inch (24.994 mm)
View Details