Timken Company (The) Bearing 592A

Description
TAPERED ROLLER BEARING, SINGLE CUP, 6 INCH OD, 1-3 / 16 INCH WIDTH, . FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CUP, 6 INCH OD, 1-3 / 16 INCH WIDTH, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 100518088 - Radwell International
Willingboro, NJ, United States
Bearing
100518088
Bearing 100518088
TAPERED ROLLER BEARING, SINGLE CUP, 6 INCH OD, 1-3 / 16 INCH WIDTH, . FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP, 6 INCH OD, 1-3 / 16 INCH WIDTH, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bearing - 20352852 - Radwell International
Willingboro, NJ, United States
Bearing
20352852
Bearing 20352852
TAPERED ROLLER BEARING, SINGLE CUP, 6 IN CUP OUTER DIAMETER, 3-3/4 IN CUP INNER DIAMETER, 1.1875 IN CUP WIDTH, CONSISTS OF 2 PARTS: CONE ASSY & CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP, 6 IN CUP OUTER DIAMETER, 3-3/4 IN CUP INNER DIAMETER, 1.1875 IN CUP WIDTH, CONSISTS OF 2 PARTS: CONE ASSY & CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bearing - 68680315 - Radwell International
Willingboro, NJ, United States
Bearing
68680315
Bearing 68680315
TAPERED ROLLER BEARING, SINGLE CUP, 6 IN CUP OUTER DIAMETER, 3-3/4 IN CUP INNER DIAMETER, 1.1875 IN CUP WIDTH, CONSISTS OF 2 PARTS: CONE ASSY & CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP, 6 IN CUP OUTER DIAMETER, 3-3/4 IN CUP INNER DIAMETER, 1.1875 IN CUP WIDTH, CONSISTS OF 2 PARTS: CONE ASSY & CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 100518088
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
Rotation - Cross Roller Ring - RU42UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details