Timken Company (The) Bearing A4050

Description
TAPERED ROLLER BEARING,.5 INCH BORE, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING,.5 INCH BORE, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 15851807 - Radwell International
Willingboro, NJ, United States
Bearing
15851807
Bearing 15851807
TAPERED ROLLER BEARING,.5 INCH BORE, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING,.5 INCH BORE, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 15851807
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Rotation - Cross Roller Ring - RA5008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details