Timken Company (The) Bearing 568-3

Description
TIMKEN, 568-3, 5683, TAPERED ROLLER BEARING, 2-7/8IN ID, 4-1/8IN OD. FREE 2 YEAR RADWELL WARRANTY
Description
TIMKEN, 568-3, 5683, TAPERED ROLLER BEARING, 2-7/8IN ID, 4-1/8IN OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19471705 - Radwell International
Willingboro, NJ, United States
Bearing
19471705
Bearing 19471705
TIMKEN, 568-3, 5683, TAPERED ROLLER BEARING, 2-7/8IN ID, 4-1/8IN OD. FREE 2 YEAR RADWELL WARRANTY

TIMKEN, 568-3, 5683, TAPERED ROLLER BEARING, 2-7/8IN ID, 4-1/8IN OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19471705
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
Rotation - Cross Roller Ring - RU148UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details