Timken Company (The) Bearing HM88510

Description
ROLLER BEARING CUP, TAPERED, 2.875IN DIAMETER, 0.9IN WIDTH, 2.6IN BORE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CUP, TAPERED, 2.875IN DIAMETER, 0.9IN WIDTH, 2.6IN BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21320568 - Radwell International
Willingboro, NJ, United States
Bearing
21320568
Bearing 21320568
ROLLER BEARING CUP, TAPERED, 2.875IN DIAMETER, 0.9IN WIDTH, 2.6IN BORE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CUP, TAPERED, 2.875IN DIAMETER, 0.9IN WIDTH, 2.6IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21320568
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-80 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Rotation - Cross Roller Ring - RA6008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details