Timken Company (The) Bearing 594

Description
ROLLER BEARING, TAPERED, SINGLE CONE, 3.75 INCH INNER DIAMETER, 1.43 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, SINGLE CONE, 3.75 INCH INNER DIAMETER, 1.43 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 20375785 - Radwell International
Willingboro, NJ, United States
Bearing
20375785
Bearing 20375785
ROLLER BEARING, TAPERED, SINGLE CONE, 3.75 INCH INNER DIAMETER, 1.43 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, SINGLE CONE, 3.75 INCH INNER DIAMETER, 1.43 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 20375785
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Rotation - Cross Roller Ring - RB15013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details