Timken Company (The) Bearing 48680D-20024

Description
BEARING, DOUBLE ROW, TAPERED ROLLER CONE, 5.5000 IN ID. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, DOUBLE ROW, TAPERED ROLLER CONE, 5.5000 IN ID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 119971161 - Radwell International
Willingboro, NJ, United States
Bearing
119971161
Bearing 119971161
BEARING, DOUBLE ROW, TAPERED ROLLER CONE, 5.5000 IN ID. FREE 2 YEAR RADWELL WARRANTY

BEARING, DOUBLE ROW, TAPERED ROLLER CONE, 5.5000 IN ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 119971161
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
Rotation - Cross Roller Ring - RBU3010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details