Timken Company (The) Bearing 619-20024

Description
ROLLER BEARING CONE, TAPERED, 615 SERIES, 2 IN BORE, 1.625 IN CONE WIDTH, 1 5/8 IN INNER RING WIDTH, 46600 LBF DYNAMIC LOAD, 54800 LBF STATIC LOAD, STEEL, UNCOATED, CLASS 2, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CONE, TAPERED, 615 SERIES, 2 IN BORE, 1.625 IN CONE WIDTH, 1 5/8 IN INNER RING WIDTH, 46600 LBF DYNAMIC LOAD, 54800 LBF STATIC LOAD, STEEL, UNCOATED, CLASS 2, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 123896410 - Radwell International
Willingboro, NJ, United States
Bearing
123896410
Bearing 123896410
ROLLER BEARING CONE, TAPERED, 615 SERIES, 2 IN BORE, 1.625 IN CONE WIDTH, 1 5/8 IN INNER RING WIDTH, 46600 LBF DYNAMIC LOAD, 54800 LBF STATIC LOAD, STEEL, UNCOATED, CLASS 2, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, TAPERED, 615 SERIES, 2 IN BORE, 1.625 IN CONE WIDTH, 1 5/8 IN INNER RING WIDTH, 46600 LBF DYNAMIC LOAD, 54800 LBF STATIC LOAD, STEEL, UNCOATED, CLASS 2, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 123896410
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2500 inch (107.950 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
Rotation - Cross Roller Ring - RA19013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details