Timken Company (The) Bearing 567-20024

Description
TAPERED ROLLER BEARING CONE, 4.5INCH OD, 2.875INCH ID, 1.424INCH CONE WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE, 4.5INCH OD, 2.875INCH ID, 1.424INCH CONE WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 110201581 - Radwell International
Willingboro, NJ, United States
Bearing
110201581
Bearing 110201581
TAPERED ROLLER BEARING CONE, 4.5INCH OD, 2.875INCH ID, 1.424INCH CONE WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE, 4.5INCH OD, 2.875INCH ID, 1.424INCH CONE WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 110201581
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RB25025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details