Timken Company (The) Bearing 752

Description
TAPERED ROLLER BEARING CUP, 6-3/8 IN OD, 1-1/2 IN WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP, 6-3/8 IN OD, 1-1/2 IN WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11701561 - Radwell International
Willingboro, NJ, United States
Bearing
11701561
Bearing 11701561
TAPERED ROLLER BEARING CUP, 6-3/8 IN OD, 1-1/2 IN WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP, 6-3/8 IN OD, 1-1/2 IN WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11701561
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
Rotation - Cross Roller Ring - RBU15013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details