Timken Company (The) Bearing J-88

Description
NEEDLE ROLLER BEARING, CAGED, OPEN END, 0.5 INCH BORE, 0.6875 INCH OUTER DIAMETER, 0.5 INCH WIDTH, 1420 DYNAMIC LOAD, 1780 STATIC LOAD, 16000 GREASE SPEED, 25000 OIL SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, CAGED, OPEN END, 0.5 INCH BORE, 0.6875 INCH OUTER DIAMETER, 0.5 INCH WIDTH, 1420 DYNAMIC LOAD, 1780 STATIC LOAD, 16000 GREASE SPEED, 25000 OIL SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24158772 - Radwell International
Willingboro, NJ, United States
Bearing
24158772
Bearing 24158772
NEEDLE ROLLER BEARING, CAGED, OPEN END, 0.5 INCH BORE, 0.6875 INCH OUTER DIAMETER, 0.5 INCH WIDTH, 1420 DYNAMIC LOAD, 1780 STATIC LOAD, 16000 GREASE SPEED, 25000 OIL SPEED. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, CAGED, OPEN END, 0.5 INCH BORE, 0.6875 INCH OUTER DIAMETER, 0.5 INCH WIDTH, 1420 DYNAMIC LOAD, 1780 STATIC LOAD, 16000 GREASE SPEED, 25000 OIL SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bearing - 67995557 - Radwell International
Willingboro, NJ, United States
Bearing
67995557
Bearing 67995557
NEEDLE BEARING, CAGED, 1/2IN BORE. FREE 2 YEAR RADWELL WARRANTY

NEEDLE BEARING, CAGED, 1/2IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 24158772
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
Aerospace Bearings, YAF(Smith) - YAF-10 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Rotation - Cross Roller Ring - RAU17013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details