Timken Company (The) Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Angular Contact Double-Row 5000 Product Family Double-row angular contact bearings are available in Light 5200 and Medium 5300 Series. These bearings have the same bores and outside diameters as the... | |
| Angular Contact Single-Row 7000 Product Family Timken offers 7200WN Light, 7300WN Medium and 7400WN Heavy Series single-row angular contact bearings, which are designed for combination loading with high-thrust capacity in... | |
| Extra small bearings are available in the 30 Metric Series, the 33 and s Inch Series and the Flanged Series. These bearings can sustain radial, thrust and combined loads proportionate... | |
| Our broad line of Timken® Fafnir® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard... | |
| These bearings are ideally suited for applications where housing diameters are restricted and it is desirable to maintain relatively large shaft diameters. | |
| Timken® Fafnir® hybrid ball bearings combine ceramic rolling elements with superfinished steel rings. This “hybrid” combination provides superior ceramic performance at a cost-effective price. This design also enables ceramic bearings... | |
| Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and... | |
| Type DTVL ball thrust bearings have an upper and lower complement of angular contact balls and three race elements. The design is capable of carrying a thrust load in one... |
| Next >> |