Timken Company (The) Bearing A4138B

Description
TAPERED ROLLER BEARING CUP, SINGLE CUP, 1.3775IN OD, 0.3437IN WIDTH, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP, SINGLE CUP, 1.3775IN OD, 0.3437IN WIDTH, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26126926 - Radwell International
Willingboro, NJ, United States
Bearing
26126926
Bearing 26126926
TAPERED ROLLER BEARING CUP, SINGLE CUP, 1.3775IN OD, 0.3437IN WIDTH, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP, SINGLE CUP, 1.3775IN OD, 0.3437IN WIDTH, FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 26126926
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
Rotation - Cross Roller Ring - RB4010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details