Timken Company (The) Bushing IR-1616-OH

Description
TORRINGTON , KOYO, IR-1616-OH, BEARING ROLLER INNER RACE 1IN BORE 1.25IN OD 1IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TORRINGTON , KOYO, IR-1616-OH, BEARING ROLLER INNER RACE 1IN BORE 1.25IN OD 1IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 40214808 - Radwell International
Willingboro, NJ, United States
Bushing
40214808
Bushing 40214808
TORRINGTON , KOYO, IR-1616-OH, BEARING ROLLER INNER RACE 1IN BORE 1.25IN OD 1IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

TORRINGTON , KOYO, IR-1616-OH, BEARING ROLLER INNER RACE 1IN BORE 1.25IN OD 1IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40214808
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU297UUCC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.2677 inch (210.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845761 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.2550 inch (82.677 mm)
Overall Width 4.5000 inch (114.300 mm)
View Details