Timken Company (The) Bearing 742

Description
ROLLER BEARING CUP, TAPERED, 5.9090 INCH OUTER DIAMETER, 1.4375 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CUP, TAPERED, 5.9090 INCH OUTER DIAMETER, 1.4375 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 12959736 - Radwell International
Willingboro, NJ, United States
Bearing
12959736
Bearing 12959736
ROLLER BEARING CUP, TAPERED, 5.9090 INCH OUTER DIAMETER, 1.4375 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CUP, TAPERED, 5.9090 INCH OUTER DIAMETER, 1.4375 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 12959736
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RB3510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details