Timken Company (The) Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed... | |
| Bearings in the 200 Series have a greater section height than the Extra Light 9300 and 9100 Series bearings and feature a close dimensional balance between bore, outside diameter and width. | |
| Bearings with tri-ply seals are designed for service involving severe contamination such as disk harrows, disk tillers and other seed preparation equipment and certain conveyor applications. A patented notched seal groove... | |
| Extra small bearings are available in the 30 Metric Series, the 33 and s Inch Series and the Flanged Series. These bearings can sustain radial, thrust and combined loads proportionate... | |
| R-Seal bearings are designed for a wide variety of farm machinery applications where single-lip positive contact seals are required. They are available in various configurations, including round bores in metric... | |
| The 300 Series radial ball bearings are similar in construction to the 200 Series, but have considerably heavier cross sections throughout. They provide greater radial and thrust capacity and are... | |
| These bearings are designed for either outer or inner ring rotation in low-speed, moderately loaded applications such as farm machinery and conveyors. Their chief advantage is easy mounting. | |
| These bearings are ideally suited for applications where housing diameters are restricted and it is desirable to maintain relatively large shaft diameters. | |
| These bearings have extra large diameters and a compact cross section. XLS inch-dimension bearings are made in the Conrad and maximum capacity filling slot designs. The Extra Large 100 Metric... | |
| Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and... | |
| Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations... |