Timken Company (The) Bearing B-812

Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, DRAWN CUP, OPEN ENDS WITH FULL COMPLEMENT, 1/2 INCH BORE, 11/16 INCH OUTSIDE DIAMETER, 3/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, DRAWN CUP, OPEN ENDS WITH FULL COMPLEMENT, 1/2 INCH BORE, 11/16 INCH OUTSIDE DIAMETER, 3/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21747945 - Radwell International
Willingboro, NJ, United States
Bearing
21747945
Bearing 21747945
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, DRAWN CUP, OPEN ENDS WITH FULL COMPLEMENT, 1/2 INCH BORE, 11/16 INCH OUTSIDE DIAMETER, 3/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, DRAWN CUP, OPEN ENDS WITH FULL COMPLEMENT, 1/2 INCH BORE, 11/16 INCH OUTSIDE DIAMETER, 3/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21747945
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3130 inch (33.350 mm)
View Details
Rotation - Cross Roller Ring - RB11012UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 6.2992 inch (160.000 mm)
View Details