Timken Company (The) Bearing 99102CD

Description
TAPERED ROLLER BEARING, DOUBLE CUP 8-12 OD, 053893460178. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, DOUBLE CUP 8-12 OD, 053893460178. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88783595 - Radwell International
Willingboro, NJ, United States
Bearing
88783595
Bearing 88783595
TAPERED ROLLER BEARING, DOUBLE CUP 8-12 OD, 053893460178. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, DOUBLE CUP 8-12 OD, 053893460178. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88783595
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
Rotation - Cross Roller Ring - RA12008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details