Timken Company (The) Bearing J321264

Description
JOURNAL ROLLER BEARING, BORE: 1.0000", OD 1.3750", WIDTH 1.9375". FREE 2 YEAR RADWELL WARRANTY
Description
JOURNAL ROLLER BEARING, BORE: 1.0000", OD 1.3750", WIDTH 1.9375". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27184242 - Radwell International
Willingboro, NJ, United States
Bearing
27184242
Bearing 27184242
JOURNAL ROLLER BEARING, BORE: 1.0000", OD 1.3750", WIDTH 1.9375". FREE 2 YEAR RADWELL WARRANTY

JOURNAL ROLLER BEARING, BORE: 1.0000", OD 1.3750", WIDTH 1.9375". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27184242
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Rotation - Cross Roller Ring - RB13015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details