Timken Company (The) Bearing 748S

Description
TAPERED ROLLER BEARING, SINGLE CONE, 3 INCH INSIDE DIAMETER, 1.838 INCH WIDTH, SINGLE ROW, STEEL ROLLER MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CONE, 3 INCH INSIDE DIAMETER, 1.838 INCH WIDTH, SINGLE ROW, STEEL ROLLER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 12959740 - Radwell International
Willingboro, NJ, United States
Bearing
12959740
Bearing 12959740
TAPERED ROLLER BEARING, SINGLE CONE, 3 INCH INSIDE DIAMETER, 1.838 INCH WIDTH, SINGLE ROW, STEEL ROLLER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CONE, 3 INCH INSIDE DIAMETER, 1.838 INCH WIDTH, SINGLE ROW, STEEL ROLLER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 12959740
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Rotation - Cross Roller Ring - RAU12008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details